Manufacturer: Intersil
Win Source Part Number: 127098-ISL6564ACRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC REG CTRLR BUCK 40QFN
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 127098-ISL6564ACRZ | ISL6564ACRZ | ISL6564ACRZ | ISL6564ACRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6564ACRZ | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good |