IC REG CTRLR BUCK 14SOIC
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
SWITCHING CONTROLLER
| Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6527IBZ-T | 391-ISL6527IBZ-T | ISL6527IBZ-T | ISL6527IBZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 14SOIC | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Special Features | Enable, Phase Control | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | |
| Duty Cycle | 100 | 100 | ||
| Package Type | SOIC; Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IOUT | 2 amps |