IC REG DL BCK/LINEAR 14-SOIC Product overview: ISL6529CBZ-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6529CBZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 114312-ISL6529CBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 600kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V to 3.3 V, 15A
Voltage/Current - Output 2: 0.8 V to 3.3 V, 4A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Purpose: Any Function
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG DL BUCK/LNR SYNC 14SOIC
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 14-SOIC
IC REG DL BUCK/LNR SYNC 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-ISL6529CBZ-T | 114312-ISL6529CBZ-T | ISL6529CBZ-T | ISL6529CBZ-T | ISL6529CBZ-T |
| Product Name | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529CBZ-T | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; SOIC | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 0.8000 volts | ||||
| IOUT | 1 amps | ||||
| IQ | 0.0027 amps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |