The ISL6569CBZ is a multi-phase PWM controller designed for core-voltage regulation, capable of driving two interleaved synchronous-rectifie
SWITCHING CONTROLLER
IC REG CTRLR BUCK 24SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC
IC REG CTRLR BUCK 24SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL6569CBZ | ISL6569CBZ | ISL6569CBZ | 391-ISL6569CBZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 24SOIC |
| Package Type | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |