Renesas Electronics Corporation QFN Voltage Regulator IC ISL6534CRZ-TR5229

Description
IC REG TRPL BCK/LINEAR 32-QFN Product overview: ISL6534CRZ-TR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZ-TR522 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG TRPL BCK/LINEAR 32-QFN Product overview: ISL6534CRZ-TR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZ-TR522 9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Voltage Regulator IC
776-ISL6534CRZ-TR5229
QFN Voltage Regulator IC 776-ISL6534CRZ-TR5229
IC REG TRPL BCK/LINEAR 32-QFN Product overview: ISL6534CRZ-TR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZ-TR522 9 can be used for catalog matching and distributor lookup.

IC REG TRPL BCK/LINEAR 32-QFN Product overview: ISL6534CRZ-TR5229 from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6534CRZ-TR5229 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 - 090497-ISL6534CRZ-TR5229 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229
090497-ISL6534CRZ-TR5229
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 090497-ISL6534CRZ-TR5229
Manufacturer: Intersil Win Source Part Number: 090497-ISL6534CRZ-TR 5229 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1) Frequency - Switching: 300kHz to 1MHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Purpose: Any Function Supply Voltage - Operating: 3.3 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 090497-ISL6534CRZ-TR5229
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 3.3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6534CRZ-TR5229
Voltage Regulators - Linear + Switching ISL6534CRZ-TR5229
IC REG TRPL BUCK/LNR SYNC 32QFN

IC REG TRPL BUCK/LNR SYNC 32QFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6534CRZ-TR5229
Voltage Regulators - Linear + Switching ISL6534CRZ-TR5229
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz ~ 1MHz 32-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6534CRZ-TR5229
PMIC - Voltage Regulators - Linear + Switching ISL6534CRZ-TR5229
IC REG TRPL BUCK/LNR SYNC 32QFN

IC REG TRPL BUCK/LNR SYNC 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL6534CRZ-TR5229 090497-ISL6534CRZ-TR5229 ISL6534CRZ-TR5229 ISL6534CRZ-TR5229 ISL6534CRZ-TR5229
Product Name QFN Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6534CRZ-TR5229 Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Package Type Other; QFN Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details