Manufacturer: Intersil
Win Source Part Number: 119877-ISL6558CRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-QFN-EP (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
SWITCHING CONTROLLER, VOLTAGE-MO
Switching Controllers 2-4 PHS PWM CNTRLR NO DAC 20L 5X5 MLFP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
IC REG CTRLR BUCK 20QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 119877-ISL6558CRZ-T | ISL6558CRZ-T-ND | ISL6558CRZ-T | ISL6558CRZ-T | ISL6558CRZ-T | ISL6558CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6558CRZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||||
| Package Type | Other; 20-QFN-EP (5x5) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good |