Renesas Electronics Corporation DC DC Switching Controllers ISL6540AIRZA-T

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL6540AIRZA-TTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6540AIRZA-TTR-ND
DC DC Switching Controllers ISL6540AIRZA-TTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6540AIRZA-T - 070047-ISL6540AIRZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6540AIRZA-T
070047-ISL6540AIRZA-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6540AIRZA-T 070047-ISL6540AIRZA-T
Manufacturer: Intersil Win Source Part Number: 070047-ISL6540AIRZA- T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 2.97 V to 22 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070047-ISL6540AIRZA-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6540AIRZA-T
Switching Controllers ISL6540AIRZA-T
Switching Controllers W/ANNEAL 3 3V-20V INPUT SYNC PWM CONT

Switching Controllers W/ANNEAL 3 3V-20V INPUT SYNC PWM CONT

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6540AIRZA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6540AIRZA-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6540AIRZA-T
IC REG CTRLR BUCK 28QFN

IC REG CTRLR BUCK 28QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6540AIRZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6540AIRZA-T
DC DC Switching Controllers ISL6540AIRZA-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6540AIRZA-TTR-ND 070047-ISL6540AIRZA-T ISL6540AIRZA-T ISL6540AIRZA-T ISL6540AIRZA-T
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6540AIRZA-T Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 28-VFQFN Exposed Pad Other; 28-QFN (5x5) Other; 28-VFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 250 to 2000 kHz 250 to 2000 kHz 250 to 2000 kHz 250 to 2000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 2591512P - RS Components, Ltd.
Specs
Package Type DIP; Other; PG-DIP-8
View Details
2 suppliers
8.75A 600kHz Voltage Regulator IC - 739-LM22678TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 5 amps
View Details
2 suppliers