Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76
Product Name Notes
1.5A COT CONTROL SYNCHRONOUS STE
ULTRA SMALL 1A COT CONTROL SYNCH

<< Prev Next >>