Manufacturer: Intersil
Win Source Part Number: 875740-ISL6527ACB
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 3.63V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875740-ISL6527ACB | ISL6527ACB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527ACB | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 14-SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |