Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
SWITCHING CONTROLLER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522CBZ-ND | ISL6522CBZ | ISL6522CBZ | ISL6522CBZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Soft Start | ||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |