Manufacturer: Renesas Electronics America
Win Source Part Number: 921927-ISL6526AIRZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QFN (5x5)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 3.63V
Family Name: ISL6526
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Switching Controllers 600KHZ SINGLE PWM W/CHRG PUMP 16LD 5X5
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921927-ISL6526AIRZ-T | ISL6526AIRZ-T-ND | ISL6526AIRZ-T | ISL6526AIRZ-T | ISL6526AIRZ-T | ISL6526AIRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526AIRZ-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; 16-QFN (5x5) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | |||||
| Special Features | Synchronous Rectification | Enable, Phase Control | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |