The ISL6527IBZ is a single synchronous buck pulse-width modulation (PWM) controller designed for DC/DC step-down converters. It operates with input voltages ranging from 3.3V to 5V and is capable of driving N-Channel MOSFETs in a synchronous buck topology. The device integrates control, output adjustment, monitoring, and protection functions into a compact package, simplifying design and enhancing efficiency. This controller features a voltage-mode control with a fast transient response, supported by a high bandwidth error amplifier with a gain-bandwidth product of 15MHz and a slew rate of 6V/µs. The PWM duty cycle can be adjusted from 0% to 100%, allowing for flexible output voltage regulation. Overcurrent protection is implemented through monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor. The ISL6527IBZ is available in a 14-lead SOIC package and is RoHS compliant. It is suitable for various applications, including power supplies for microprocessors, embedded controllers, and industrial power supplies. The device also includes features such as internal soft-start and a fixed frequency oscillator, which operates at 300kHz for the ISL6527.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048594-ISL6527IBZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
SWITCHING CONTROLLER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6527IBZ-ND | 1048594-ISL6527IBZ | ISL6527IBZ | ISL6527IBZ | ISL6527IBZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6527IBZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Enable, Phase Control | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |