IC REG CTRLR FULL-BRIDGE 28SOIC
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6551IB | ISL6551IB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Dead Time Control, Enable, Soft Start | |
| fsw | 50 to 500 kHz | 50 to 500 kHz |
| Duty Cycle | 50 | 50 |
| Output Voltage Type | Fixed; Transistor Driver |