Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048658-ISL6721ABZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 75%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST/FLYBK 16SOIC
SWITCHING CONTROLLER, VOLTAGE-MO
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers FLEX SNG ENDED CUR MODE PWM CONTRLR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6721ABZ-ND | 1048658-ISL6721ABZ | ISL6721ABZ | ISL6721ABZ | ISL6721ABZ | ISL6721ABZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6721ABZ | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |