Manufacturer: Intersil
Win Source Part Number: 070032-ISL6529CR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 600kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V to 3.3 V, 15A
Voltage/Current - Output 2: 0.8 V to 3.3 V, 4A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG DL BCK/LINEAR SYNC 16-QFN Product overview: ISL6529CR-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6529CR-T can be used for catalog matching and distributor lookup.
IC REG DL BCK/LINEAR SYNC 16-QFN
IC REG DL BUCK/LINEAR SYNC 16QFN
SWITCHING CONTROLLER
SWITCHING CONTROLLER
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 16-QFN (5x5)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 16-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070032-ISL6529CR-T | 776-ISL6529CR-T | 391-ISL6529CR-T | ISL6529CR-T | ISL6529CR-T | ISL6529CR-T | ISL6529CR-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6529CR-T | QFN Voltage Regulator IC | IC REG DL BCK/LINEAR SYNC 16-QFN | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-QFN (5x5) | Other; VQFN | Other; VQFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Discontinued | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs | Multiple Outputs |