IC REG CTRLR BUCK 28TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6565BCV-T | ISL6565BCV-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Power Good | |
| fsw | 80 to 1500 kHz | 80 to 1500 kHz |
| Duty Cycle | 66.7 | 66.7 |
| Output Voltage Type | Fixed; PWM Signal |