IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6552CBZA-T | ISL6552CBZA-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Power Good | |
| fsw | 50 to 1500 kHz | 50 to 1500 kHz |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) |