Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
Manufacturer: Intersil
Win Source Part Number: 133470-ISL6565ACB
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1.5MHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 3
Output Phases: 3
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 28-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
IC REG CTRLR BUCK 28SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6565ACB-ND | 133470-ISL6565ACB | ISL6565ACB | ISL6565ACB | ISL6565ACB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6565ACB | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| fsw | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz | 80 to 1500 kHz |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |