The ISL6535IRZ-T is a synchronous buck pulse-width modulator (PWM) controller designed for high-performance DC/DC converter applications. It operates from a +12V input and can regulate output voltages as low as 0.597V with a tolerance of ±1% over the commercial temperature range and ±1.5% over the industrial range. The controller features a simple single feedback loop with voltage-mode control, providing fast transient response and a programmable oscillator frequency ranging from 50kHz to over 1.5MHz. The ISL6535IRZ-T includes integrated overcurrent protection that utilizes the rDS(ON) of the upper MOSFET, eliminating the need for an external current sensing resistor. It supports a full PWM duty cycle from 0% to 100% and is capable of starting up into prebiased loads. The device is available in a 16-lead QFN package and is RoHS compliant. Applications include power supplies for various CPUs and high-power DC/DC regulators.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Switching Controllers PWM CNTRLR DDRG 16LD 4X4 IND
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6535IRZ-T-ND | ISL6535IRZ-T | ISL6535IRZ-T | ISL6535IRZ-T | ISL6535IRZ-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |