Manufacturer: Intersil
Win Source Part Number: 135337-ISL6560CBZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control, Power Good
Number of Outputs: 2
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 135337-ISL6560CBZ | ISL6560CBZ-ND | ISL6560CBZ | ISL6560CBZ | ISL6560CBZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6560CBZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Frequency Control, Power Good | Frequency Control, Power Good |