IC REG CTRLR BUCK 14TSSOP
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522CVZ-T | ISL6522CVZ-T | ISL6522CVZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control, Soft Start | ||
| fsw | 200 kHz | 200 kHz | 200 kHz |
| Duty Cycle | 100 | 100 | |
| Package Type | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |