Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
SWITCHING CONTROLLER
IC REG CTRLR BUCK 14TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6522CV-T | ISL6522CV-T | ISL6522CV-T |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 10.8 to 13.2 volts | 10.8 to 13.2 volts |