The ISL6545CBZ is a single synchronous buck pulse-width modulation (PWM) controller designed for DC/DC step-down conversion. It operates from a supply voltage of either 5V or 12V and can regulate output voltages as low as 0.6V with a tolerance of ±1.0% across temperature and line variations. The device features a fixed frequency oscillator operating at 300kHz, simplifying design while maintaining efficiency. This controller integrates essential functions such as control, gate drivers, output adjustment, monitoring, and protection into a compact 8-lead SOIC package. It employs voltage-mode control with a fast transient response, supported by a high-bandwidth error amplifier with a gain-bandwidth product of 20MHz and a slew rate of 9V/µs. The PWM duty cycle can range from 0% to 100%, allowing for flexible application in various power supply designs. Overcurrent protection is achieved through monitoring the rDS(ON) of the lower MOSFET, eliminating the need for a current sense resistor and enhancing efficiency. The ISL6545CBZ is suitable for applications including power supplies for microprocessors, peripherals, and low-voltage distributed power supplies.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190065-ISL6545CBZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6545
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Switching Frequency: 300kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers 8LD SYNC PWM BUCK CNTRLR 300KHZ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190065-ISL6545CBZ | ISL6545CBZ-ND | ISL6545CBZ | ISL6545CBZ | ISL6545CBZ | ISL6545CBZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6545CBZ | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |