Manufacturer: Renesas Electronics America
Win Source Part Number: 921931-ISL6558IRZR52
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC
Package: Tube
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Part Status: Discontinued at Digi-Key
Family Name: ISL6558
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (5x5)
IC REG CTRLR BUCK 20QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921931-ISL6558IRZR5240 | ISL6558IRZR5240 | ISL6558IRZR5240 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6558IRZR5240 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Discontinued at Digi-Key | Discontinued at Digi-Key | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM Signal |