Manufacturer: Intersil
Win Source Part Number: 070029-ISL6526AIRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
IC REG CTRLR BUCK 16QFN
Switching Controllers 600KHZ SINGLE PWM W/CHRG PUMP 16LD 5X5
IC REG CTRLR BUCK 16QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 070029-ISL6526AIRZ-TK | ISL6526AIRZ-TK | ISL6526AIRZ-TK | ISL6526AIRZ-TK | 391-ISL6526AIRZ-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6526AIRZ-TK | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 16QFN |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 16-QFN-EP (5x5) | Other; 16-VQFN Exposed Pad | Other; VQFN | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Enable, Phase Control |