Timken Company (The) Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These... | |
| Automotive cylindrical axle repair bearings are designed to replace the original bearings and seals on axles that are still in good condition, but whose original bearing and/or seal contact paths... | |
| Based on the design of the AP™ bearing, Timken’s AP-2™ rail bearing is designed for heavier loads. It reduces bearing set outs fuel cost and bearing failure due to water... | |
| Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components... | |
| Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. | |
| Drawn cup roller clutches are designed to transmit torque between the shaft and housing in one direction and allow free overrun in the opposite direction. These designs utilize the same... | |
| Heavy-duty needle roller bearings have a machined and ground channel-shaped outer ring with a complement of needle rollers retained and guided by a cage. The thick outer ring provides maximum... | |
| In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions,... | |
| The Timken® ADAPT™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations... | |
| This self-contained, pre-assembled and pre-lubricated bearing design is a rail industry standard. It reduces maintenance costs, delivers more miles per bearing and improves fuel efficiency. Design Attributes Self-contained, pre-assembled and... | |
| Timken® AquaSpexx® bearings combat bearing damage caused by water ingress and water-based corrosion utilizing a proprietary zinc alloy coating to protect raceways and other functional surfaces. This unique coating originally... | |
| Timken® tapered roller bearings for landing wheels meet the stringent performance demands of these aircraft wheels – whether in large commercial transports or small private airplanes. Timken marks these bearings... | |
| To withstand the tough operating conditions found in many industrial applications, Timken offers two product lines that help improve bearing life in intense environments: DuraSpexx® and the DuraSpexx® Power Rating... |
| << Prev | Next >> |