Timken Company (The) Datasheets for Angular Contact Bearings
Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more
| Product Name | Notes |
|---|---|
| Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the... | |
| Angular Contact Single-Row 7000 Product Family Timken offers 7200WN Light, 7300WN Medium and 7400WN Heavy Series single-row angular contact bearings, which are designed for combination loading with high-thrust capacity in... | |
| A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed... | |
| Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and... | |
| Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations... |