Timken Company (The) Bearing 580W-3

Description
TAPERED ROLLER BEARING, SINGLE CONE PRECISION 4-8 OD, 3-1/4 IN DIA BORE, 1.4212 IN W CONE, 0.14 IN MAX SHAFT FILLET RADIUS, 76500 LB DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE PRECISION 4-8 OD, 3-1/4 IN DIA BORE, 1.4212 IN W CONE, 0.14 IN MAX SHAFT FILLET RADIUS, 76500 LB DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19459784 - Radwell International
Willingboro, NJ, United States
Bearing
19459784
Bearing 19459784
TAPERED ROLLER BEARING, SINGLE CONE PRECISION 4-8 OD, 3-1/4 IN DIA BORE, 1.4212 IN W CONE, 0.14 IN MAX SHAFT FILLET RADIUS, 76500 LB DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE PRECISION 4-8 OD, 3-1/4 IN DIA BORE, 1.4212 IN W CONE, 0.14 IN MAX SHAFT FILLET RADIUS, 76500 LB DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19459784
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RAU9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details