Timken Company (The) Bearing 552A

Description
BEARING CUP, SERIES: 555, 4.88 IN OD, 1.19 IN CUP WIDTH, 1-1/2 IN BEARING WIDTH, 0.13 IN MAXIMUM HOUSE FILLET RADIUS, 4.6 IN FRONTFACE/4.29 IN BACKFACE DIAMETER MAXIMUM HOUSE SHOULDER, FOR USE WITH: TYPE TS TAPERED ROLLER BEARINGS, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SERIES: 555, 4.88 IN OD, 1.19 IN CUP WIDTH, 1-1/2 IN BEARING WIDTH, 0.13 IN MAXIMUM HOUSE FILLET RADIUS, 4.6 IN FRONTFACE/4.29 IN BACKFACE DIAMETER MAXIMUM HOUSE SHOULDER, FOR USE WITH: TYPE TS TAPERED ROLLER BEARINGS, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21805193 - Radwell International
Willingboro, NJ, United States
Bearing
21805193
Bearing 21805193
BEARING CUP, SERIES: 555, 4.88 IN OD, 1.19 IN CUP WIDTH, 1-1/2 IN BEARING WIDTH, 0.13 IN MAXIMUM HOUSE FILLET RADIUS, 4.6 IN FRONTFACE/4.29 IN BACKFACE DIAMETER MAXIMUM HOUSE SHOULDER, FOR USE WITH: TYPE TS TAPERED ROLLER BEARINGS, STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SERIES: 555, 4.88 IN OD, 1.19 IN CUP WIDTH, 1-1/2 IN BEARING WIDTH, 0.13 IN MAXIMUM HOUSE FILLET RADIUS, 4.6 IN FRONTFACE/4.29 IN BACKFACE DIAMETER MAXIMUM HOUSE SHOULDER, FOR USE WITH: TYPE TS TAPERED ROLLER BEARINGS, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21805193
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Rotation - Cross Roller Ring - RBU16025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details