Timken Company (The) Bearing 572

Description
TAPERED ROLLER BEARING, 5.5115 INCH OD, 1.1250 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 5.5115 INCH OD, 1.1250 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21995443 - Radwell International
Willingboro, NJ, United States
Bearing
21995443
Bearing 21995443
TAPERED ROLLER BEARING, 5.5115 INCH OD, 1.1250 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 5.5115 INCH OD, 1.1250 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21995443
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2550 inch (108.077 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Rotation - Cross Roller Ring - RAU7008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details