Timken Company (The) Bearing CRS-10-1

Description
FLAT CAM FOLLOWER, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40414635 - Radwell International
Willingboro, NJ, United States
Bearing
40414635
Bearing 40414635
FLAT CAM FOLLOWER, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, 0.6250 IN ROLLER DIA, 0.4375 IN ROLLER WIDTH, 0.2500 IN STUD DIA, 0.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40414635
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU6005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details