Timken Company (The) Bearing 47890

Description
TAPERED ROLLER BEARING, SINGLE CONE, 3 5/8 INCH BORE, 1 3/8 INCH WIDE, STAMPED STEEL, SINGLE CONE, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, 3 5/8 INCH BORE, 1 3/8 INCH WIDE, STAMPED STEEL, SINGLE CONE, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21803457 - Radwell International
Willingboro, NJ, United States
Bearing
21803457
Bearing 21803457
TAPERED ROLLER BEARING, SINGLE CONE, 3 5/8 INCH BORE, 1 3/8 INCH WIDE, STAMPED STEEL, SINGLE CONE, OPEN. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, 3 5/8 INCH BORE, 1 3/8 INCH WIDE, STAMPED STEEL, SINGLE CONE, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21803457
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Rotation - Cross Roller Ring - RBU4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details