Timken Company (The) Bearing B-85

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 38799675 - Radwell International
Willingboro, NJ, United States
Bearing
38799675
Bearing 38799675
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 38799675
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details