Timken Company (The) Bearing CRS-22

Description
NEEDLE ROLLER CAM FOLLOWER, SEALED, 1.3750IN DIAMETER, 0.7500IN WIDTH, 0.5000IN STUD DIAMETER, 1.2500IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER CAM FOLLOWER, SEALED, 1.3750IN DIAMETER, 0.7500IN WIDTH, 0.5000IN STUD DIAMETER, 1.2500IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 37962001 - Radwell International
Willingboro, NJ, United States
Bearing
37962001
Bearing 37962001
NEEDLE ROLLER CAM FOLLOWER, SEALED, 1.3750IN DIAMETER, 0.7500IN WIDTH, 0.5000IN STUD DIAMETER, 1.2500IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER CAM FOLLOWER, SEALED, 1.3750IN DIAMETER, 0.7500IN WIDTH, 0.5000IN STUD DIAMETER, 1.2500IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 37962001
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details