Timken Company (The) Bearing EE192150

Description
CONE, SERIES 192000, TAPERED, SINGLE, 2.3125 INCH WIDTH, 15.0000 INCH BORE, STAMPED STEEL, FOR ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
CONE, SERIES 192000, TAPERED, SINGLE, 2.3125 INCH WIDTH, 15.0000 INCH BORE, STAMPED STEEL, FOR ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88784370 - Radwell International
Willingboro, NJ, United States
Bearing
88784370
Bearing 88784370
CONE, SERIES 192000, TAPERED, SINGLE, 2.3125 INCH WIDTH, 15.0000 INCH BORE, STAMPED STEEL, FOR ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

CONE, SERIES 192000, TAPERED, SINGLE, 2.3125 INCH WIDTH, 15.0000 INCH BORE, STAMPED STEEL, FOR ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88784370
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details