Timken Company (The) Bearing CRSB-22

Description
CAM FOLLOWER, SEALED, 1-3/8IN ROLLER DIA, 3/4IN ROLLER WIDTH, 1/2IN STUD DIA, 1-1/4IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, SEALED, 1-3/8IN ROLLER DIA, 3/4IN ROLLER WIDTH, 1/2IN STUD DIA, 1-1/4IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99512225 - Radwell International
Willingboro, NJ, United States
Bearing
99512225
Bearing 99512225
CAM FOLLOWER, SEALED, 1-3/8IN ROLLER DIA, 3/4IN ROLLER WIDTH, 1/2IN STUD DIA, 1-1/4IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, SEALED, 1-3/8IN ROLLER DIA, 3/4IN ROLLER WIDTH, 1/2IN STUD DIA, 1-1/4IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99512225
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details