Timken Company (The) Bearing BH-1016

Description
NEEDLE ROLLER BEARING, 15.88MM INNER DIAMETER, 22.21MM OUTER DIAMETER, 25.40MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 15.88MM INNER DIAMETER, 22.21MM OUTER DIAMETER, 25.40MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43799326 - Radwell International
Willingboro, NJ, United States
Bearing
43799326
Bearing 43799326
NEEDLE ROLLER BEARING, 15.88MM INNER DIAMETER, 22.21MM OUTER DIAMETER, 25.40MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 15.88MM INNER DIAMETER, 22.21MM OUTER DIAMETER, 25.40MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43799326
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details