Timken Company (The) Bearing 782

Description
CONE, TAPERED ROLLER BEARING, 775 SERIES, 4.1250 INCH BEARING, 1.8900 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CONE, TAPERED ROLLER BEARING, 775 SERIES, 4.1250 INCH BEARING, 1.8900 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27168597 - Radwell International
Willingboro, NJ, United States
Bearing
27168597
Bearing 27168597
CONE, TAPERED ROLLER BEARING, 775 SERIES, 4.1250 INCH BEARING, 1.8900 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

CONE, TAPERED ROLLER BEARING, 775 SERIES, 4.1250 INCH BEARING, 1.8900 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27168597
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details