Timken Company (The) Bearing 48286-20024

Description
ROLLER BEARING CONE, TAPERED, 48200 SERIES, 4.875 INCH BORE, 1.5 INCH CONE WIDTH, 1 1/2 INCH INNER RING WIDTH, -65 TO 250 DEGREE F, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 48200 SERIES, 4.875 INCH BORE, 1.5 INCH CONE WIDTH, 1 1/2 INCH INNER RING WIDTH, -65 TO 250 DEGREE F, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175872 - Radwell International
Willingboro, NJ, United States
Bearing
27175872
Bearing 27175872
ROLLER BEARING CONE, TAPERED, 48200 SERIES, 4.875 INCH BORE, 1.5 INCH CONE WIDTH, 1 1/2 INCH INNER RING WIDTH, -65 TO 250 DEGREE F, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 48200 SERIES, 4.875 INCH BORE, 1.5 INCH CONE WIDTH, 1 1/2 INCH INNER RING WIDTH, -65 TO 250 DEGREE F, STEEL CAGE, CLASS 2, CHROME STEEL BEARING, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175872
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Rotation - Cross Roller Ring - RBU5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details