Timken Company (The) Bearing 5735

Description
TAPERED ROLLER BEARING CUP ; SINGLE 4-8 OD, CUP; STANDARD PRECISION; 5735 BASIC NUMBER; 5-11/32" OUTSIDE DIAMETER; 1-3/8" WIDTH; SINGLE ROW OF ROLLERS. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP ; SINGLE 4-8 OD, CUP; STANDARD PRECISION; 5735 BASIC NUMBER; 5-11/32" OUTSIDE DIAMETER; 1-3/8" WIDTH; SINGLE ROW OF ROLLERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27191235 - Radwell International
Willingboro, NJ, United States
Bearing
27191235
Bearing 27191235
TAPERED ROLLER BEARING CUP ; SINGLE 4-8 OD, CUP; STANDARD PRECISION; 5735 BASIC NUMBER; 5-11/32" OUTSIDE DIAMETER; 1-3/8" WIDTH; SINGLE ROW OF ROLLERS. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP ; SINGLE 4-8 OD, CUP; STANDARD PRECISION; 5735 BASIC NUMBER; 5-11/32" OUTSIDE DIAMETER; 1-3/8" WIDTH; SINGLE ROW OF ROLLERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27191235
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Rotation - Cross Roller Ring - RB24025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details