Timken Company (The) Bearing 97900

Description
TAPERED ROLLER BEARING, SINGLE CUP 8-12 OD, 053893456324. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP 8-12 OD, 053893456324. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88783510 - Radwell International
Willingboro, NJ, United States
Bearing
88783510
Bearing 88783510
TAPERED ROLLER BEARING, SINGLE CUP 8-12 OD, 053893456324. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP 8-12 OD, 053893456324. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88783510
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Rotation - Cross Roller Ring - RB24025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details