Timken Company (The) Bearing BH-108

Description
DISCONTINUED BY MANUFACTURER, BEARING, SINGLE ROW, DRAWN CUP NEEDLE ROLLER, OPEN END WITH FULL COMPLEMENT, 5/8 INCH BORE, 7/8 INCH OUTSIDE DIAMETER, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING, SINGLE ROW, DRAWN CUP NEEDLE ROLLER, OPEN END WITH FULL COMPLEMENT, 5/8 INCH BORE, 7/8 INCH OUTSIDE DIAMETER, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 121947711 - Radwell International
Willingboro, NJ, United States
Bearing
121947711
Bearing 121947711
DISCONTINUED BY MANUFACTURER, BEARING, SINGLE ROW, DRAWN CUP NEEDLE ROLLER, OPEN END WITH FULL COMPLEMENT, 5/8 INCH BORE, 7/8 INCH OUTSIDE DIAMETER, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING, SINGLE ROW, DRAWN CUP NEEDLE ROLLER, OPEN END WITH FULL COMPLEMENT, 5/8 INCH BORE, 7/8 INCH OUTSIDE DIAMETER, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 121947711
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details