Timken Company (The) Bearing GB-2220-OH

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 1-3/8X1-5/8X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 1-3/8X1-5/8X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34573548 - Radwell International
Willingboro, NJ, United States
Bearing
34573548
Bearing 34573548
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 1-3/8X1-5/8X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 1-3/8X1-5/8X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 34573548
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details