Timken Company (The) Bearing A5069

Description
TAPERED ROLLER BEARING, 17.455MM BORE, 36.525MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 17.455MM BORE, 36.525MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88783660 - Radwell International
Willingboro, NJ, United States
Bearing
88783660
Bearing 88783660
TAPERED ROLLER BEARING, 17.455MM BORE, 36.525MM OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 17.455MM BORE, 36.525MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88783660
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details