Timken Company (The) ADAPT™ Bearing for Continuous Casters

Description
The Timken® ADAPT™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations into a new design so operators benefit from the key attributes of both types. The bearing consists of an inner ring, outer ring and roller /retainer assembly. The retainer holds the rollers in position, creating a single assembly that prevents the rollers from being damaged during mounting and dismounting. The separable components simplify installation, removal and inspection. The inner ring and outer ring can be installed in either direction, helping to avoid common mounting errors. No special tooling is required. Introductory size range: 100 mm to 170 mm bore (3.94 in. to 6.69 in.) Applications Float position in strand roll support segments Design Attributes Full-complement design with a roller retainer to help eliminate roller fallout Simultaneous full misalignment and axial displacement capabilities Unique internal geometry optimizes contact stress and roller stability Standard ISO dimensions simplify interchange with toroidal and spherical roller bearings High static radial capacity for maximum reliability
Description
The Timken® ADAPT™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations into a new design so operators benefit from the key attributes of both types. The bearing consists of an inner ring, outer ring and roller /retainer assembly. The retainer holds the rollers in position, creating a single assembly that prevents the rollers from being damaged during mounting and dismounting. The separable components simplify installation, removal and inspection. The inner ring and outer ring can be installed in either direction, helping to avoid common mounting errors. No special tooling is required. Introductory size range: 100 mm to 170 mm bore (3.94 in. to 6.69 in.) Applications Float position in strand roll support segments Design Attributes Full-complement design with a roller retainer to help eliminate roller fallout Simultaneous full misalignment and axial displacement capabilities Unique internal geometry optimizes contact stress and roller stability Standard ISO dimensions simplify interchange with toroidal and spherical roller bearings High static radial capacity for maximum reliability

Suppliers

Company
Product
Description
Supplier Links
ADAPT™ Bearing for Continuous Casters -  - Timken Company (The)
Canton, OH, USA
ADAPT™ Bearing for Continuous Casters
ADAPT™ Bearing for Continuous Casters
The Timken® ADAPT™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations into a new design so operators benefit from the key attributes of both types. The bearing consists of an inner ring, outer ring and roller /retainer assembly. The retainer holds the rollers in position, creating a single assembly that prevents the rollers from being damaged during mounting and dismounting. The separable components simplify installation, removal and inspection. The inner ring and outer ring can be installed in either direction, helping to avoid common mounting errors. No special tooling is required. Introductory size range: 100 mm to 170 mm bore (3.94 in. to 6.69 in.) Applications Float position in strand roll support segments Design Attributes Full-complement design with a roller retainer to help eliminate roller fallout Simultaneous full misalignment and axial displacement capabilities Unique internal geometry optimizes contact stress and roller stability Standard ISO dimensions simplify interchange with toroidal and spherical roller bearings High static radial capacity for maximum reliability

The Timken® ADAPT™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations into a new design so operators benefit from the key attributes of both types.

The bearing consists of an inner ring, outer ring and roller /retainer assembly. The retainer holds the rollers in position, creating a single assembly that prevents the rollers from being damaged during mounting and dismounting.

The separable components simplify installation, removal and inspection. The inner ring and outer ring can be installed in either direction, helping to avoid common mounting errors. No special tooling is required.

Introductory size range: 100 mm to 170 mm bore (3.94 in. to 6.69 in.)

Applications
Float position in strand roll support segments

Design Attributes

  • Full-complement design with a roller retainer to help eliminate roller fallout
  • Simultaneous full misalignment and axial displacement capabilities
  • Unique internal geometry optimizes contact stress and roller stability
  • Standard ISO dimensions simplify interchange with toroidal and spherical roller bearings
  • High static radial capacity for maximum reliability
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name ADAPT™ Bearing for Continuous Casters
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAF-XD(as) - 5927-136 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RA7008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details