Timken Company (The) Bearing HJ-202816

Description
TIMKEN, HJ-202816, NEEDLE ROLLER BEARING, 1.25IN BORE, 1.75IN OD, 1IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Description
TIMKEN, HJ-202816, NEEDLE ROLLER BEARING, 1.25IN BORE, 1.75IN OD, 1IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 87637563 - Radwell International
Willingboro, NJ, United States
Bearing
87637563
Bearing 87637563
TIMKEN, HJ-202816, NEEDLE ROLLER BEARING, 1.25IN BORE, 1.75IN OD, 1IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

TIMKEN, HJ-202816, NEEDLE ROLLER BEARING, 1.25IN BORE, 1.75IN OD, 1IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 13271865 - Radwell International
Willingboro, NJ, United States
Bearing
13271865
Bearing 13271865
NEEDLE ROLLER BEARING,1.25 IN BORE, 1.75 IN OD, 1.00 IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING,1.25 IN BORE, 1.75 IN OD, 1.00 IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 87637563
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details