Timken Company (The) Bearing HH221416

Description
TAPERED ROLLER BEARING, SINGLE CUP, 7.8750IN OD, 2.00IN WIDTH, CHROME STEEL, NON-FLANGED, SERIES HH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, 7.8750IN OD, 2.00IN WIDTH, CHROME STEEL, NON-FLANGED, SERIES HH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88785835 - Radwell International
Willingboro, NJ, United States
Bearing
88785835
Bearing 88785835
TAPERED ROLLER BEARING, SINGLE CUP, 7.8750IN OD, 2.00IN WIDTH, CHROME STEEL, NON-FLANGED, SERIES HH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 7.8750IN OD, 2.00IN WIDTH, CHROME STEEL, NON-FLANGED, SERIES HH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88785835
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details