Timken Company (The) Bearing 528A

Description
ROLLER BEARING, TAPERED, 1-7/8 INCH BORE, 1.42 INCH CONE WIDTH, 64400 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1-7/8 INCH BORE, 1.42 INCH CONE WIDTH, 64400 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88780391 - Radwell International
Willingboro, NJ, United States
Bearing
88780391
Bearing 88780391
ROLLER BEARING, TAPERED, 1-7/8 INCH BORE, 1.42 INCH CONE WIDTH, 64400 LBF. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1-7/8 INCH BORE, 1.42 INCH CONE WIDTH, 64400 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88780391
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU178UUCC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details