Timken Company (The) Bearing 792

Description
TAPERED ROLLER BEARING CUP,SINGLE CUP, 8.1250 IN OD, 1.3750 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP,SINGLE CUP, 8.1250 IN OD, 1.3750 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27168617 - Radwell International
Willingboro, NJ, United States
Bearing
27168617
Bearing 27168617
TAPERED ROLLER BEARING CUP,SINGLE CUP, 8.1250 IN OD, 1.3750 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP,SINGLE CUP, 8.1250 IN OD, 1.3750 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27168617
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details