Timken Company (The) Bearing 72187C-70400

Description
ROLLER BEARING CONE, 72000C, 1.875 IN BORE, 1.291 IN CONE WIDTH, 48200 LBF DYNAMIC LOAD, 46800 LBF STATIC LOAD, 72487 COMPATIBLE CUP, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, 72000C, 1.875 IN BORE, 1.291 IN CONE WIDTH, 48200 LBF DYNAMIC LOAD, 46800 LBF STATIC LOAD, 72487 COMPATIBLE CUP, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123896782 - Radwell International
Willingboro, NJ, United States
Bearing
123896782
Bearing 123896782
ROLLER BEARING CONE, 72000C, 1.875 IN BORE, 1.291 IN CONE WIDTH, 48200 LBF DYNAMIC LOAD, 46800 LBF STATIC LOAD, 72487 COMPATIBLE CUP, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, 72000C, 1.875 IN BORE, 1.291 IN CONE WIDTH, 48200 LBF DYNAMIC LOAD, 46800 LBF STATIC LOAD, 72487 COMPATIBLE CUP, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 123896782
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RBU2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details